EN
  • EN
  • DE

PHE850EA4560MA04R17

Part No PHE850EA4560MA04R17
Manufacturer Kemet
Catalog Film Capacitors
Description New, small dimensions including low profile capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347750-PHE850EA4560MA04R17
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE850EA4560MA04R17 CAD Model

Description

The KEMET PHE850EA4560MA04R17 is a high-performance RFI (Radio Frequency Interference) suppression film capacitor designed for demanding applications. As part of KEMET's PHE850 series, it offers excellent interference suppression capabilities and a long operational life. This capacitor is constructed using a metallized polypropylene film dielectric, which ensures exceptional stability and reliability compared to other capacitor types. Encapsulated in epoxy resin, it provides robust protection against harsh environmental conditions, making it suitable for industrial, automotive, and outdoor applications.

Applications

  • Power Supplies: Filters EMI/RFI noise in switched-mode power supplies and AC-DC converters.
  • Motor Drives: Provides noise suppression in motor control circuits and variable frequency drives (VFDs).
  • Lighting Systems: Used in electronic ballasts and LED drivers to reduce interference and improve performance.
  • Automotive Electronics: Filters noise in automotive systems, including engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Ensures reliable operation in industrial automation systems, power tools, and machinery.

Features

  • Metallized Polypropylene Film Dielectric: Offers high stability, low losses, and excellent self-healing properties.
  • Epoxy Encapsulation: Provides superior protection against moisture, chemicals, and mechanical stress.
  • High Pulse Strength: Withstands high voltage and current pulses, ensuring reliable operation in demanding circuits.
  • Excellent RFI Suppression: Effectively reduces radio frequency interference, improving system performance.
  • Flame Retardant Construction: Enhances safety and complies with industry standards.

Benefits

  • Improved System Reliability: Reduces the risk of component failure due to electrical noise and voltage spikes.
  • Enhanced EMI Compliance: Helps systems meet electromagnetic compatibility standards, reducing interference with other devices.
  • Extended Operational Life: Durable construction and high-quality materials ensure long-term performance.
  • Stable Performance: Consistent characteristics over a wide range of operating conditions.
  • Simplified Circuit Design: Effective RFI suppression minimizes the need for additional filtering components.

Additional Details

The PHE850EA4560MA04R17 has a capacitance value of 0.056µF (56nF). It is rated for 305VAC and has an X2 safety rating. The capacitor operates within a temperature range of -40°C to +110°C. It is designed to meet various safety standards, including ENEC, UL, and cUL. The lead spacing facilitates easy mounting on PCBs, allowing for efficient assembly. This capacitor is an excellent choice for applications requiring robust and reliable RFI suppression with a focus on safety and performance in harsh environments.

You May Also Be Interested in

Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess