EN
  • EN
  • DE

PME260AB6330KR30

Part No PME260AB6330KR30
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350656-PME260AB6330KR30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME260AB6330KR30 CAD Model

Description

The PME260AB6330KR30 is a Class X1 metallized paper EMI suppression capacitor manufactured by Kemet. This capacitor is designed for applications requiring high reliability and safety, particularly in suppressing electromagnetic interference (EMI) in AC power lines. Its construction ensures robust performance and long life, even under harsh operating conditions.

Applications:

  • Across-the-line applications in power supplies for EMI suppression.
  • Input filters in electronic devices to reduce noise.
  • Motor control circuits for noise reduction.
  • Lighting ballasts for EMI filtering.
  • Power line conditioning equipment.

Features:

  • Class X1 safety rating for across-the-line applications.
  • Metallized paper dielectric for high reliability.
  • Self-healing properties for extended life.
  • Flame-retardant epoxy resin encapsulation for safety.
  • Excellent performance in high humidity environments.

Benefits:

  • Effective EMI suppression, reducing interference in electronic circuits.
  • Enhanced safety due to its X1 rating and flame-retardant construction.
  • Long operational life, minimizing the need for replacements.
  • Improved reliability in harsh environmental conditions.
  • Compliance with international safety standards.

Additional Details:

The PME260AB6330KR30 capacitor has a capacitance of 0.033µF and is rated for 440VAC. Its metallized paper construction provides excellent self-healing properties, which means that minor insulation breakdowns do not lead to catastrophic failure but are cleared by metallization evaporation. This extends the life of the capacitor and enhances its reliability. The flame-retardant epoxy resin encapsulation ensures that the capacitor will not contribute to the spread of fire, making it suitable for use in safety-critical applications. These capacitors are designed to meet the rigorous demands of modern electronic equipment, ensuring reliable performance and long life.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess