EN
  • EN
  • DE

RSBPC2100SH00K

Part No RSBPC2100SH00K
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 299293-RSBPC2100SH00K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSBPC2100SH00K CAD Model

Description

The RSBPC2100SH00K is a high-voltage, radial-leaded ceramic capacitor manufactured by Kemet. Designed for demanding applications, this capacitor offers excellent stability and reliability in high-voltage environments. It is part of the RSB series, known for robust construction and consistent performance.

Applications

  • High-voltage power supplies
  • Snubber circuits
  • DC-DC converters
  • Inverters
  • High-frequency filtering

Features

  • High voltage rating: Suitable for high-voltage applications.
  • Ceramic dielectric: Offers excellent stability and low losses.
  • Radial leaded: Easy to mount and connect on PCBs.
  • RoHS compliant: Environmentally friendly construction.
  • Flame retardant epoxy coating: Provides additional protection and safety.

Benefits

  • Reliable performance in high-voltage applications: Ensures stable operation and reduces the risk of failure.
  • Long lifespan: Ceramic dielectric ensures minimal degradation over time.
  • Easy integration: Radial leads simplify the mounting and connection process.
  • Environmental compliance: Meets RoHS standards, reducing environmental impact.
  • Enhanced safety: Flame-retardant coating provides protection against fire hazards.

Technical Specifications

While the exact specifications can vary, the RSBPC2100SH00K generally includes:

  • Capacitance: 100pF
  • Voltage Rating: High voltage, typically in the kilovolt range (e.g., 1kV to 5kV or higher)
  • Tolerance: Typically ±10%
  • Temperature Coefficient: Stable, often with COG (NP0) or X7R dielectric.
  • Operating Temperature Range: Typically -55°C to +125°C

Always consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess