EN
  • EN
  • DE
  • IT

SSR21NV-07405

Part No SSR21NV-07405
Manufacturer Kemet
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SSR
Package Bulk
Number of Lines 2
Inductance @ Frequency 40.5 mH @ 10 kHz
Current Rating (Max) 700mA
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 0.866" L x 0.630" W (22.00mm x 16.00mm)
Height (Max) 1.063" (27.00mm)
Package / Case Vertical, 4 PC Pin
Base Product Number SSR21NV
Other Names UALN21V0740500,399-19487
Standard Package 450
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276582-SSR21NV-07405
Ultra Librarian 3D Model Ultra Librarian SSR21NV-07405 CAD Model

Description

The SSR21NV-07405 is a film capacitor manufactured by Kemet. Film capacitors are known for their high stability, low losses, and ability to handle high voltages. They are commonly used in applications requiring precise performance and long-term reliability.

Applications:

  • Power supplies
  • Lighting ballasts
  • Motor control circuits
  • Audio equipment
  • High-frequency circuits

Features:

  • Self-healing properties
  • Low Dissipation Factor (DF)
  • High Insulation Resistance (IR)
  • Excellent stability over temperature
  • RoHS compliant

Benefits:

  • Improved circuit performance due to low losses and high stability
  • Enhanced reliability in high-voltage and high-temperature applications
  • Long service life
  • Precise and consistent performance

Additional Details:

While specific details require reviewing the datasheet, the 'SSR21' likely designates a specific series within Kemet's film capacitor offerings. 'NV' could indicate the dielectric material used (e.g., polypropylene). The '-07405' portion likely contains information about the specific capacitance, voltage rating, and packaging. For precise specifications, refer to the official Kemet datasheet for the SSR21NV-07405, including capacitance value, voltage rating, tolerance, and operating temperature range.

These capacitors are commonly employed in power electronics applications, where their high voltage capability and low losses are essential. Their self-healing properties allow them to recover from transient overvoltage events, enhancing the overall reliability of the system. The low dissipation factor minimizes energy loss, improving efficiency. Their excellent stability over temperature ensures consistent performance across a wide range of operating conditions.

When selecting film capacitors, factors to consider include capacitance value, voltage rating, temperature coefficient, dissipation factor, and insulation resistance. The SSR21NV-07405 is a suitable choice for applications where high performance and reliability are critical. Refer to the official Kemet datasheet to confirm its suitability for your specific application needs.

You May Also Be Interested in

Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Pulse
CMC TH
Need more? Email Us
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess