EN
  • EN
  • DE

SUP ENG KIT 01

Part No SUP ENG KIT 01
Manufacturer Kemet
Catalog Capacitor Kits
Description CAP KIT SUPERCAP 47MF-1F 80PCS / Electric Double Layer Capacitors, Supercaps Capacitor Kit 47mF ~ 1F 3.5V, 5.5V Surface Mount 80 Pieces (8 Values - 10 Each)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr KEMET
Series FC
Package Binder
Kit Type Electric Double Layer Capacitors, Supercaps
Capacitance Range 47mF ~ 1F
Mounting SMD (SMT)
Voltage - Rated 3.5V, 5.5V
Tolerance -20%, +80%
Quantity 80 Pieces (8 Values - 10 Each)
Packages Included Radial, Can - SMD
Base Product Number SUP ENG
Other Names 1068-1000,SUP-ENG-KIT-01
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0045
Win Source Part Number 1243359-SUP ENG KIT 01
Ultra Librarian 3D Model Ultra Librarian SUP ENG KIT 01 CAD Model

Description

The KEMET SUP ENG KIT 01 is an electric double-layer capacitor kit.

  • Package: Binder package
  • Kit Quantity: 80 pieces (8 values - 10 each)
  • Capacitor Type: Radial, can - SMD
  • Capacitance Range: 47mF ~ 1F
  • Voltage Rating: 3.5V, 5.5V
  • Temperature Range: -20% to +80%

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CER 22PF-0.022UF 340PCS
Need more? Email Us
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
Johanson Technology Inc.
CAP KIT CER 0.3PF-82PF 1400PCS
Need more? Email Us
Kemet
CAP KIT CER 270PF-0.47UF 1275PCS
Need more? Email Us
Johanson Dielectrics Inc.
BRIDGE 1PH TO269AA/MINIDIL 1000V
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 240PCS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess