EN
  • EN
  • DE

T340C475M050AS

Part No T340C475M050AS
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT RAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr KEMET
Series *
Package Bulk
Product Status Active
Standard Package 200 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0080
Win Source Part Number 351368-T340C475M050AS
Ultra Librarian 3D Model Ultra Librarian T340C475M050AS CAD Model

Description

The Kemet T340C475M050AS is a tantalum capacitor designed for general-purpose applications requiring stable performance and reliable operation. This capacitor features a molded case and utilizes a solid tantalum electrolytic, providing excellent electrical characteristics across a broad range of operating conditions.

Applications

  • Bypass Capacitors: Used to reduce noise and ripple in power supplies and electronic circuits.
  • DC Blocking: Prevents DC current from flowing between circuits while allowing AC signals to pass.
  • Filtering: Smooths out voltage fluctuations in electronic circuits.
  • Timing Circuits: Utilized in timing applications where stable capacitance is required.
  • General Purpose Coupling: Connecting different stages of an electronic circuit.

Features

  • Solid Tantalum Electrolytic: Offers stable electrical characteristics and long operational life.
  • Molded Case: Provides mechanical protection and allows for easy handling and mounting.
  • High Capacitance Stability: Maintains capacitance values over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation within the capacitor.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Reliable Performance: Solid tantalum construction ensures dependable operation in various environments.
  • Compact Size: Enables high-density mounting on circuit boards.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Excellent Stability: Maintains consistent performance even under varying operating conditions.
  • Reduced Noise: Effective in reducing noise and ripple in electronic circuits, leading to improved system performance.

Specifications

The T340C475M050AS has a capacitance value of 4.7µF (microfarads) with a tolerance of ±20%. The rated voltage is 50V DC. Its operating temperature range is typically from -55°C to +125°C. This capacitor's construction provides inherent resistance to vibration and shock, making it suitable for applications where mechanical stresses are present. The case size is standard for tantalum capacitors, allowing for interchangeability with other similar components.

The T340C475M050AS is an excellent choice for engineers and designers seeking a robust and reliable capacitor for diverse electronic applications. Its combination of stable performance, compact size, and long lifespan makes it a valuable component in modern electronic designs. Kemet's commitment to quality ensures that this capacitor meets stringent industry standards and provides consistent performance.

You May Also Be Interested in

Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9346 $63.4768
18+ $6.5105 $117.1890
28+ $6.3071 $176.5988
38+ $6.1036 $231.9368
49+ $5.9002 $289.1098
66+ $5.2898 $349.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess