EN
  • EN
  • DE

T491B475M020AS

Part No T491B475M020AS
Manufacturer Kemet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMD
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
Win Source Part Number 727410-T491B475M020AS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491B475M020AS CAD Model

Description

The KEMET T491B475M020AS is a surface-mount solid tantalum capacitor designed for general-purpose applications. Part of the T491 series, this capacitor offers stable performance and reliability, making it suitable for a wide range of electronic circuits. The "B" case size provides a good balance between capacitance and physical dimensions.

Applications

  • Bypass Capacitors: Filtering noise in power rails for integrated circuits.
  • Decoupling Capacitors: Providing local energy storage for digital and analog circuits.
  • Timing Circuits: Establishing time constants in timers and oscillators.
  • DC-DC Converters: Smoothing output voltage in switching power supplies.
  • General-Purpose Circuits: Suitable for diverse electronic devices like computers, telecom equipment, and consumer electronics.

Features

  • Solid Tantalum Construction: Provides inherent stability and reliability.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • Standard Grade: Suitable for general-purpose applications.
  • RoHS Compliant: Adheres to environmental regulations.
  • Stable Electrical Characteristics: Capacitance and ESR remain consistent over temperature and voltage.

Benefits

  • Reliable Performance: Solid tantalum construction ensures long-term stability.
  • Efficient Assembly: Surface mount design simplifies manufacturing processes.
  • Compact Size: B case size offers a good balance between capacitance and size.
  • Wide Temperature Range: Operates reliably across a broad temperature spectrum.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The T491B475M020AS features a capacitance of 4.7µF with a tolerance of ±20%. Its rated voltage is 20V DC. The operating temperature range is typically -55°C to +125°C. The equivalent series resistance (ESR) is a critical parameter, affecting ripple current handling and voltage drop; refer to the datasheet for specific ESR values at different frequencies. Proper derating of voltage and temperature is essential for long-term reliability. The capacitor is available in standard tape and reel packaging for automated assembly. KEMET offers comprehensive datasheets and application notes to assist in design and implementation.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1240 $58.2800
1,135+ $0.1019 $115.6565
1,760+ $0.0986 $173.5360
2,420+ $0.0956 $231.3520
3,130+ $0.0923 $288.8990
4,190+ $0.0827 $346.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess