EN
  • EN
  • DE

T495E337M010AT

Part No T495E337M010AT
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195595-T495E337M010AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T495E337M010AT CAD Model

Description

The T495E337M010AT is a surface-mount solid tantalum capacitor manufactured by Kemet. This capacitor belongs to the T495 series, known for its high reliability and performance in demanding applications. It features a capacitance of 330µF and a voltage rating of 10V. The 'AT' suffix indicates standard ESR (Equivalent Series Resistance) and packaging configurations.

Applications:

  • Power supply filtering and decoupling
  • Bulk capacitance in DC-DC converters
  • Noise suppression in electronic circuits
  • General-purpose applications requiring stable capacitance
  • Use in industrial control systems

Features:

  • Surface-mount design for automated assembly
  • Solid tantalum construction for inherent reliability
  • 330µF capacitance rating
  • 10V maximum voltage
  • Standard ESR performance
  • High volumetric efficiency
  • RoHS compliant materials

Benefits:

  • Effective filtering of voltage ripple and noise
  • Stable and reliable operation over a wide temperature range
  • Compact footprint for space-saving designs
  • Long operational life
  • Reduced impedance at high frequencies
  • Improved power supply performance

Additional Details:

The 'E' case size refers to the physical dimensions of the capacitor. The 'M' in the part number indicates a capacitance tolerance of ±20%. Tantalum capacitors are particularly well-suited for applications where long-term stability and reliability are crucial. The solid tantalum construction ensures that the capacitor is not susceptible to drying out or leaking, unlike electrolytic capacitors. This makes them ideal for use in critical systems where failure could have significant consequences. They are commonly used in telecommunications equipment, industrial control systems, and medical devices.

You May Also Be Interested in

Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $13.1955
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $0.3252

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8193 $57.8193
3+ $47.4416 $142.3248
4+ $45.9598 $183.8392
6+ $44.4767 $266.8602
7+ $42.9937 $300.9559
9+ $38.5470 $346.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess