The TEPSLB30E227M(35)8R is a surface mount aluminum electrolytic capacitor manufactured by Kemet. This capacitor is designed for applications requiring high capacitance and reliable performance in a compact size. It is suitable for a wide range of electronic devices, offering stable electrical characteristics.
Applications
- Power supplies for consumer electronics
- DC-DC converters
- Filtering in audio equipment
- Bypass and decoupling in electronic circuits
- LED lighting circuits
Features
- Surface Mount Device (SMD) for automated assembly
- Aluminum electrolytic construction for high capacitance in a small footprint
- Wide operating temperature range, typically -40°C to +85°C
- High ripple current capability for reliable performance
- Long operational life
- RoHS compliant, environmentally friendly
Benefits
- Compact size for space-saving designs
- Stable performance characteristics
- Increased reliability of electronic devices
- Simplified assembly process
- Cost-effective solution for various applications
- Environmentally compliant
Technical Specifications
Specific technical details for the TEPSLB30E227M(35)8R, such as exact capacitance, voltage rating, tolerance, and ESR (Equivalent Series Resistance), should be obtained from the official Kemet datasheet. Electrolytic capacitors of this type typically offer capacitance values from a few microfarads to several thousand microfarads. Voltage ratings generally range from 6.3V to 50V, with a tolerance of ±20%. To ensure optimal performance in a specific application, consult the datasheet for precise ripple current ratings and impedance values at various frequencies. This information is essential for proper component selection and reliable circuit operation.