EN
  • EN
  • DE

TRS3-120MCR01

Part No TRS3-120MCR01
Manufacturer Kemet
Catalog Temperature Sensors - Thermostats - Mechanical
Description KEMET, TRS-, TEMPERATURE SENSORS  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Mfr KEMET
Series TRS™
Package Tray
Circuit SPST-NO
Switching Temperature 248°F (120°C)
Current Rating - AC 0.5A (140V)
Current Rating - DC 0.5A (200V)
Tolerance ±4.5°F (±2.5°C)
Switching Cycles 100K
Termination Style Wire Leads
Mounting Type Free Hanging
Package / Case Axial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 399-TRS3-120MCR01
Standard Package 600
Win Source Part Number 1101212-TRS3-120MCR01
Ultra Librarian 3D Model Ultra Librarian TRS3-120MCR01 CAD Model

Description

The KEMET TRS3-120MCR01 is a temperature sensor with a switching temperature of 248°F (120°C) and a tolerance of ±4.5°F (±2.5°C).

  • Switching Temperature: 248°F (120°C)
  • Tolerance: ±4.5°F (±2.5°C)
  • Leads: Wire leads
  • Circuit: SPST-NO
  • Switching Cycles: 100K
  • Current Rating (AC): 0.5A @ 140V
  • Current Rating (DC): 0.5A @ 200V
  • Package: Tray
  • Mounting Type: Free Hanging
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Kemet
THERMOSTAT 120DEG C SPST-NC AXL
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NO AXIAL
Need more? Email Us
Honeywell
THERMOSTAT 110DEG C CYLINDER QC
Need more? Email Us
Kemet
THERMOSTAT 115DEG C SPST-NC AXL
Need more? Email Us
Honeywell
THERMOSTAT 43DEG C SPST-NO CYL
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess