Products specifications Report Issue?

Approvals UL
Body Material Glass, Nylon
Contact Material Copper, Tin
Contact Plating Tin
Diameter 20 mm
Height 9.47 mm
Lead Free Lead Free
Material Bronze
Max Operating Temperature 145 °C
Min Operating Temperature -50 °C
Mount Holder, PCB, Through Hole
Number of Batteries 1
Number of Cells 1
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination PC Pin
Width 22.76 mm
Win Source Part Number 1121429-1066
Categories Battery Accessories
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1066 CAD Model

Description

The Keystone Electronics Battery Holder is a copper and tin termination PC pin connector that is perfect for holding batteries in place.

  • Approval: UL approved
  • Packaging: Bulk
  • Popularity: Medium popularity
  • Lead-Free: Yes
  • Mounting: Through hole
  • REACH SVHC: Unaffected
  • HTSUS: Battery Accessories
  • Height: 9.47 mm
  • Width: 22.76 mm
  • Diameter: 20 mm
  • Battery Capacity: 1 battery
  • Alternative Parts: 1066 and 1066...
  • RoHS Compliant: Yes

You May Also Be Interested in

Keystone Electronics
Battery Contact, Button, With Tab, 1 Cell, AAA, AAAA, N, 12 Volt, Steel/Nickel
Lowest to $10.2039
ECAD model for 5226
Toshiba Semiconductor and Storage
MOSFET N-CH 20V 100MA CST3 / N-Channel 20 V 100mA (Ta) 100mW (Ta) Surface Mount CST3
Lowest to $0.0407
ECAD model for SSM3K16CT,L3F
Keystone Electronics
Battery Holder Coin Cell 1 Cell PC Pin PCB Through Hole Mount Glass Filled Nylon
Lowest to $1.0767
ECAD model for 1066
Fluke Electronics
Fluke BC7217 120 NiMH Battery Charger for Graphical Multimeters, 120V
Need more? Email Us
ECAD model for BC7217 120
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
ECAD model for LP3919RL-C/NOPB
Panasonic
Lithium Poly Carbon Monofluoride Battery Coin 3V 1Ah Primary Automotive
Need more? Email Us
ECAD model for BR2477A/FBN
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
ECAD model for 107
Toshiba Semiconductor and Storage
Standard Regulator Pos 15V 1A 3-Pin(2+Tab) New PW-Mold T/R
Need more? Email Us
ECAD model for TA7815F(TE16L1,NQ)
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to $2.0711
ECAD model for CR-2354/BN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0767 $53.8350
115+ $0.8834 $101.5910
180+ $0.8558 $154.0440
245+ $0.8282 $202.9090
315+ $0.8006 $252.1890
420+ $0.7178 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention