EN
  • EN
  • DE
  • IT

LP3919RL-C/NOPB

Part No LP3919RL-C/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT  /  Cellular, CDMA PMIC 49-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Cellular, CDMA
Mounting SMD (SMT)
Package / Case 49-WFBGA, DSBGA
Supplier Device Package 49-DSBGA
Base Product Number LP3919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3919RL-C/NOPBTR,LP3919RL-CTR,LP3919RL-CTR-ND,LP3919RL-CDKR,LP3919RL-CCT,LP3919RL-CCT-ND,LP3919RL-C/NOPBDKR,LP3919RLCNOPB,LP3919RL-C/NOPBCT,LP3919RL-CDKR-ND
Standard Package 250
Win Source Part Number 993402-LP3919RL-C/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3919RL-C/NOPB CAD Model

Description

The LP3919RL-C/NOPB is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the demanding power requirements of modern portable devices. This versatile component is engineered to provide a wide array of solutions for battery-powered electronics, such as smartphones, tablets, personal media players, and other handheld gadgets.

Key Features

  • Multiple Voltage Rails: The LP3919RL-C/NOPB offers several regulated voltage outputs, ensuring that different components of the electronic device receive the precise voltage levels required for optimal operation.
  • High Efficiency: This PMIC is designed for high power efficiency, which helps in prolonging battery life and reducing heat generation within the device.
  • Integrated Charging Control: It includes an integrated charging controller, providing a convenient solution for managing the charging of lithium-ion or lithium-polymer batteries.
  • Audio Interface Support: The device features an audio interface that supports both voice and audio functions, making it ideal for multimedia applications.
  • Programmable Output: Output voltage levels are programmable, allowing for greater flexibility to meet the specific needs of the application.
  • Power Sequencing: It offers power sequencing capabilities which are critical in ensuring that system components are powered up and down in the correct order.

Advanced Protection

The LP3919RL-C/NOPB incorporates advanced protection features to safeguard the electronic device against various conditions that could potentially cause damage, such as overvoltage, undervoltage, overcurrent, and thermal overload.

Package and Availability

The component is available in a robust package that is designed to facilitate easy integration into a wide range of electronic products. The LP3919RL-C/NOPB is also characterized by its long-term availability, making it a reliable choice for products with extended life cycles.

Environmentally Friendly

Consistent with Texas Instruments' commitment to environmental responsibility, the LP3919RL-C/NOPB is lead-free and RoHS compliant, minimizing the environmental impact and meeting international regulatory requirements for hazardous substances.

Overall, the LP3919RL-C/NOPB from Texas Instruments is a sophisticated solution for power management that combines efficiency, flexibility, and protection, making it an excellent choice for designers looking to optimize the performance and reliability of their portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess