Products specifications Report Issue?

Category Circuit Protection - Fuseholders
Mfr Keystone Electronics
Series -
Package Bulk
Product Status Active
Mounting Type Through Hole
Fuse Size 0.433" L x 0.152" W (11.00mm x 3.85mm)
Current Rating (Amps) 20 A
For Use With/Related Products Miniature (ATM)
Fuse Type Blade
Fuseholder Type Block
Number of Circuits 1
Voltage 500V
Orientation Horizontal
Termination Style PC Pin
Contact Material Brass
Contact Finish Nickel
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1361494-3549-2
Ultra Librarian 3D Model Ultra Librarian 3549-2 CAD Model

Description

The 3549-2 is a fuseholder for miniature (ATM) blade fuses manufactured by Keystone Electronics.

  • Product Category: Circuit Protection - Fuseholders
  • Product Status: Active
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Mounting Type: Through Hole
  • Termination: PC Pin
  • Orientation: Horizontal
  • Fuse Size: 20A Blade
  • Voltage Rating: 500V

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-64M-R
Eaton Bussmann
FUSE HLDR BLADE 32V 24A IN LINE
Need more? Email Us
ECAD model for BP/HHG
Eaton Bussmann
MFH PLC IND ACCESSORY
Need more? Email Us
ECAD model for CH-PLC2
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-66I-R
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
ECAD model for 5960-62-R
Eaton Bussmann
FUSE HOLDER CART 32V 30A IN LINE
Need more? Email Us
ECAD model for BP/HMK-RP
Eaton Bussmann
FUSE HLDR BLADE 32V 24A IN LINE
Need more? Email Us
ECAD model for BP/HHD
Eaton Bussmann
FUSE BLK PV 10X38 1000V 1P SCREW
Need more? Email Us
ECAD model for BPVM-1S
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $3.3797
ECAD model for 03420838HX010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention