Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74ACT573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130532-74ACT573TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT573TTR CAD Model

Description

STMicroelectronics 74ACT573TTR Octal D-Type Transparent Latch

The 74ACT573TTR from STMicroelectronics is a high-speed CMOS octal D-type transparent latch designed for use in high-performance memory and data buffering applications. This integrated circuit is part of the 74ACT series, which is known for its advanced high-speed CMOS technology, offering a compelling blend of speed and power efficiency.

Key Features

  • Logic Type: Octal D-Type Transparent Latch with 3-state outputs
  • Output Capability: Bus oriented
  • ICC Category: Latch
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C

Performance and Durability

The 74ACT573TTR is characterized by its robust performance, with the ability to handle a wide range of temperatures, making it suitable for industrial applications. Its high noise immunity and low power dissipation are hallmarks of the ACT series, ensuring reliable operation in a variety of electrical environments.

Applications

With its versatile design, the 74ACT573TTR can be used in numerous applications such as:

  • Memory register applications
  • Data storage and buffering
  • Communication systems
  • Microprocessor or microcontroller bus interfacing
  • Portable devices

Product Availability

The part number 74ACT573TTR refers to the TSSOP-20 packaged variant of this octal latch, which is supplied in tape and reel form for ease of use in automated manufacturing environments. STMicroelectronics provides this component in different package options to cater to a wide range of design requirements.

Conclusion

The 74ACT573TTR from STMicroelectronics represents a reliable and efficient solution for designers looking to implement high-speed data latching mechanisms in their systems. Its combination of speed, low power consumption, and robustness in harsh environments makes it a preferred choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
ECAD model for TLC59213AIPWR
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.0504
ECAD model for CD4508BPW
IDT, Integrated Device Technology Inc
IC LATCH 12-24BIT 3.3V 56-TSSOP
Lowest to $0.7321
ECAD model for 74ALVCH16260PAG
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373TPV
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
ECAD model for MC74HC373ADTG
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
ECAD model for TC74LCX373FK(EL,K)
Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention