EN
  • EN
  • DE

CD4508BPW

Part No CD4508BPW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type D-Type Transparent Latch
Output Type Standard
Voltage - Supply 3V ~ 18V
Independent Circuits 2
Delay Time - Propagation 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CD4508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4508BPWE4-ND,CD4508BPWG4-ND,CD4508BPWE4,CD4508BPWG4
Standard Package 60
Win Source Part Number 1213386-CD4508BPW
Ultra Librarian 3D Model Ultra Librarian CD4508BPW CAD Model

Description

Introducing the Texas Instruments CD4508BPW Dual 4-Bit Latch

The Texas Instruments CD4508BPW is a high-precision, dual 4-bit latch integrated circuit designed to meet the needs of a variety of digital storage and data processing applications. Engineered with the latest technology, this component is a testament to TI's commitment to providing reliable and efficient solutions for electronic systems.

Key Features:

  • Dual 4-Bit Latches: The CD4508BPW contains two independent 4-bit latches with separate clear and clock inputs. This allows for flexible data management and provides the ability to store two 4-bit words.
  • Transparent Latches: Each latch is transparent, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs directly, enabling real-time tracking of input changes.
  • Edge-Triggered Storage: A positive transition of the clock (CLK) input while LE is high will store the information present at the D inputs into the latch, ensuring data stability.
  • Direct Clear Function: The integrated clear (CLR) function allows for immediate resetting of the Q outputs to a low level when a high signal is applied, ensuring quick data clearing when needed.
  • Wide Operating Voltage: The device supports a wide range of operating voltages from 3V to 18V, providing versatility in different circuit configurations and compatibility with both TTL and CMOS logic levels.
  • Standard 16-Pin TSSOP: Housed in a 16-pin thin shrink small outline package (TSSOP), the CD4508BPW is designed for space-saving on PCBs without compromising performance.

Applications:

The CD4508BPW is ideally suited for a multitude of applications including:

  • Temporary storage of data
  • Buffer registers
  • Data control systems
  • Communication systems

With its robust design and flexible functionality, the Texas Instruments CD4508BPW Dual 4-Bit Latch is a reliable choice for designers and engineers looking to enhance their digital systems. Whether it's for data storage, buffering, or processing, this IC ensures consistent performance and integration ease.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0504 $51.2600
60+ $1.6824 $100.9440
93+ $1.6298 $151.5714
127+ $1.5772 $200.3044
164+ $1.5247 $250.0508
220+ $1.3669 $300.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess