EN
  • EN
  • DE

NBC12430AFAG

Part No NBC12430AFAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V/5V Programmable PLL Synthesized Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1229513-NBC12430AFAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NBC12430
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NBC12430AFAG CAD Model

Description

Introducing the NBC12430AFAG – A Precision Frequency Synthesizer from ON Semiconductor

The NBC12430AFAG is a state-of-the-art integrated circuit designed by ON Semiconductor, a leader in the semiconductor industry. This precision frequency synthesizer is engineered to deliver high-performance clock generation and distribution for a wide array of applications. With its advanced features and robust design, the NBC12430AFAG is an ideal solution for systems requiring precise frequency control and signal integrity.

Key Features of the NBC12430AFAG

  • High Precision: The NBC12430AFAG offers excellent frequency stability and precision, making it suitable for applications that demand high accuracy in timing and synchronization.
  • Wide Frequency Range: This device supports a broad range of output frequencies, providing versatility in its use across different types of electronic systems.
  • Low Jitter: The low phase noise and jitter characteristics of the NBC12430AFAG ensure minimal signal distortion, which is critical for high-speed communication and data processing applications.
  • Flexible Voltage Operation: It operates over a wide voltage range, accommodating various power supply requirements and enabling integration into multiple system designs.
  • Programmability: With programmable features, the NBC12430AFAG can be tailored to meet the specific needs of the application it is used in, providing greater control over system performance.
  • Compact Packaging: Housed in a compact, surface-mount package, the NBC12430AFAG saves valuable board space and is well-suited for space-constrained applications.

Applications

The NBC12430AFAG is designed for use in a variety of applications where accurate clock signals are essential. These include, but are not limited to:

  • Telecommunications and Networking Equipment
  • Server and Data Center Infrastructure
  • Test and Measurement Systems
  • High-Speed Digital Signal Processing
  • Consumer Electronics

With its combination of precision, flexibility, and compact form factor, the NBC12430AFAG from ON Semiconductor is a top-tier choice for designers and engineers looking to enhance the performance and reliability of their electronic systems. Its adherence to stringent quality standards ensures that this frequency synthesizer will meet the demands of even the most challenging applications.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor documentation for the NBC12430AFAG.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess