Products specifications

Package Bulk
Product Status Active
Mounting Type Through Hole
Current Rating (Amps) 30 A
For Use With/Related Products ATC, ATO, Miniature (ATM)
Fuse Type Blade
Fuseholder Type Clip
Number of Circuits 1
Voltage 500V
Orientation Vertical
Termination Style PC Pin
Contact Material Brass
Contact Finish Tin Nickel
Approval Agency UL
Ultra Librarian 3D Model Ultra Librarian 3577 CAD Model

You May Also Be Interested in

Eaton Bussmann
FUSE BLK, R 250V 60A 1P
Need more? Email Us
ECAD model for RM25060-1MW24
Eaton Bussmann
EZ ID MAX FUSE HOLDER, SCREW MOU
Need more? Email Us
ECAD model for MAX-FHID
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
ECAD model for BK/HTB-62M-R
Eaton Bussmann
FUSE BLK CLASS J 600V30A SCRW 1P
Need more? Email Us
ECAD model for JM60030-1SR
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
ECAD model for HEC-AA
Eaton Bussmann
FUSE BLOCK 300V 100A CHASSIS
Need more? Email Us
ECAD model for TM30100-1CR
Eaton Bussmann
FUSE CERAMIC
Need more? Email Us
ECAD model for SC32H/D
Bulgin
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
ECAD model for FX0367/2
Eaton Bussmann
FUSE HOLDR CART 480V 60A IN LINE
Need more? Email Us
ECAD model for HEJ-DD

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention