Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.120" (3.05mm)
Diameter - Outside 0.167" (4.24mm)
Between Board Height 0.500" (12.70mm) 1/2"
Length - Overall 0.500" (12.70mm) 1/2"
Material Aluminum
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 850960-402
Ultra Librarian 3D Model Ultra Librarian 402 CAD Model

Description

The 850960-402 is a round spacer from Keystone Electronics. It is a female-female spacer made of aluminum material.

  • Type: Round Spacer
  • Gender: Female-Female
  • Material: Aluminum
  • Overall Length: 0.500 inches (12.70mm) or 1/2 inch
  • Between Board Height: 0.500 inches (12.70mm) or 1/2 inch
  • Outside Diameter: 0.167 inches (4.24mm)
  • Inside Diameter: 0.120 inches (3.05mm)
  • Threaded: Unthreaded
  • Package: 100 pieces

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M3 NYLON 38MM
Need more? Email Us
ECAD model for 9833.8300
Cinch Connectivity Solutions
HEX STANDOFF #4-40 BRASS 6.10MM
Need more? Email Us
ECAD model for 40-98443N-C
Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
ECAD model for 9863.8200
Bivar Inc.
ROUND SPACER NYLON 2.54MM
Need more? Email Us
ECAD model for 908-2.5MM
Schurter Inc.
HEX STANDOFF M5 NYLON 25MM
Need more? Email Us
ECAD model for 9652.5200
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us
ECAD model for 9652.2100
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us
ECAD model for 9654.5200
AMCC
Lowest to $53.8888
ECAD model for S2060A
Samtec Inc.
ROUND STANDOFF SS 12.15MM
Need more? Email Us
ECAD model for JSO-1215-03-L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention