The Kingbright APHS1005-CN25 is a surface-mount (SMD) chip LED. It is designed for various applications where a small, energy-efficient, and bright light source is required. Kingbright is a well-known manufacturer of LEDs and optoelectronic components, ensuring quality and reliability.
Applications
- Backlighting for LCD displays
- Indicator lights for electronic devices
- Automotive lighting
- Consumer electronics
- Medical devices
- Wearable technology
Features
- Small form factor (1.0 x 0.5 mm)
- High luminous intensity
- Low power consumption
- Wide viewing angle
- RoHS compliant
- Surface mount device (SMD)
Benefits
- Space-saving design for compact applications
- Clear and bright light output
- Extended battery life in portable devices
- Easy integration into automated assembly processes
- Environmentally friendly
- Durable and reliable performance
Additional Details
The APHS1005-CN25 operates at a low forward voltage and current, making it energy-efficient. The specific color of the LED is determined by the CN25 designation, which likely indicates a specific wavelength or color temperature. The SMD package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The LED's small size makes it suitable for applications where space is limited, such as mobile phones, wearable devices, and miniature electronic gadgets.
The Kingbright APHS1005-CN25 is constructed with high-quality materials to ensure long-term reliability and consistent performance. It is designed to withstand the rigors of automated assembly and harsh operating environments. The wide viewing angle provides uniform light distribution, making it suitable for backlighting and indicator applications. The RoHS compliance ensures that the product meets environmental standards and regulations.
When designing with the APHS1005-CN25, it is important to consult the manufacturer's datasheet for detailed specifications, including forward voltage, forward current, luminous intensity, and color characteristics. Proper current limiting resistors should be used to prevent damage to the LED. The APHS1005-CN25 is a versatile and reliable LED that is well-suited for a wide range of applications.