EN
  • EN
  • DE

S-29130AFJ-TB

Part No S-29130AFJ-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305678-S-29130AFJ-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29130AFJ-TB CAD Model

Description

The S-29130AFJ-TB is a voltage detector IC produced by SII Semiconductor Corporation. This integrated circuit is designed to monitor the input voltage of a system and provide a reset signal when the voltage drops below a predetermined threshold. This function is critical for protecting microcontrollers and other sensitive electronic components from damage or malfunction due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Generates a reset signal for microcontrollers when the supply voltage falls below the operating range.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown sequence.
  • Battery Management Systems: Protects batteries from deep discharge by disconnecting the load when the battery voltage is too low.
  • Industrial Control Equipment: Monitors the power supply voltage of PLCs and other control systems to prevent errors.
  • Automotive Electronics: Ensures the proper operation of electronic systems in vehicles, even during voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of the input voltage with minimal error.
  • Low Current Consumption: Operates with very little power, extending the battery life in portable devices.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Hysteresis: Prevents oscillations around the threshold voltage for stable operation.
  • Open Drain Output: Allows for flexible connection to other circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption and protects batteries from over-discharge.
  • Simplified Circuit Design: Integrates the voltage detection function into a single chip, reducing the need for external components.
  • Cost-Effective Solution: Provides a reliable and affordable way to protect electronic systems from voltage fluctuations.
  • Compact Design: Enables the development of smaller and more portable electronic devices.

The S-29130AFJ-TB typically operates within a defined voltage and temperature range, as specified in its datasheet. An external pull-up resistor is required for the open-drain output. The datasheet will provide precise details of the detection voltage threshold and the amount of hysteresis. The device is typically available in a SOT-23 or similar small surface mount package.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess