The KA-2734SRCGKC is a 7-Segment Display manufactured by Kingbright Corporation. This display features a common cathode configuration and is designed to display numerical and limited alphabetical information.
Applications:
- Digital Clocks
- Instrumentation Panels
- Industrial Control Displays
- Consumer Electronics
- Numeric Indicators
- Panel Meters
Features:
- Digit Height: 7.0mm (0.28 inch)
- Common Cathode
- Single Digit
- High Light Output
- Excellent Character Appearance
- Easy Mounting on P.C. Boards
- IC Compatible
- RoHS Compliant
Benefits:
- Clear and easily readable display
- Low power consumption
- Long lifespan
- Easy integration into electronic circuits
- Reliable performance
Technical Specifications:
The KA-2734SRCGKC display has a digit height of 7.0mm (0.28 inch), making it easily visible in various applications. It operates under low current conditions, contributing to its low power consumption. The display is designed for easy mounting on printed circuit boards. It's constructed with a robust material ensuring prolonged operational life. The typical forward voltage is around 1.85V for the red segment and 2.1V for the green segment, at a forward current of 20mA. The luminous intensity varies depending on the segment color, typically around 2.1 mcd for the red segments and 5.9 mcd for the green segments at 10mA.
This 7-segment display is designed to provide clear and reliable numerical and character representation in various electronic devices and systems.