EN
  • EN
  • DE

CMM21T-181M-N

Part No CMM21T-181M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CMM21 180 Ohm 330MA 20%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052641-CMM21T-181M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMM21T-181M-N CAD Model

Description

The Chilisin CMM21T-181M-N is a common mode choke designed to suppress common mode noise in various electronic applications. It is particularly useful in filtering unwanted noise from power lines and signal lines, ensuring the proper functioning of sensitive electronic equipment.

Applications:

  • Power supplies
  • Audio equipment
  • Communication devices
  • Industrial control systems
  • Networking equipment

Features:

  • High common mode impedance for effective noise suppression
  • Low differential mode impedance to minimize signal distortion
  • Compact surface mount package for efficient PCB usage
  • Wide operating temperature range
  • RoHS compliant

Benefits:

  • Improved signal integrity by filtering out common mode noise, leading to more reliable performance.
  • Reduced electromagnetic interference (EMI) emissions, ensuring compliance with regulatory standards.
  • Space-saving design allows for integration into compact electronic devices.
  • Reliable performance in a variety of operating environments.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

Key specifications for the CMM21T-181M-N include the common mode impedance at specific frequencies, rated current, DC resistance, and operating temperature range. Consult the Chilisin datasheet for detailed electrical characteristics, mechanical dimensions, and soldering guidelines. Proper placement of the choke on the PCB is critical for optimal performance. The choke should be located as close as possible to the noise source or the point where the noise enters the circuit. Consider the current carrying capacity of the choke to ensure it is suitable for the application. Proper PCB layout and grounding techniques are essential for maximizing the effectiveness of the common mode choke.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1960 $57.8200
720+ $0.1609 $115.8480
1,115+ $0.1558 $173.7170
1,535+ $0.1508 $231.4780
1,985+ $0.1458 $289.4130
2,655+ $0.1307 $347.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess