EN
  • EN
  • DE

KA-3528CGCKT

Part No KA-3528CGCKT
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Green 570nm Chip LED 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Dominant Wavelength 570 nm
Forward Current 20 mA
Forward Voltage 2.1 V
Height 1.9 mm
Length 2.8 mm
Lens Color Clear
Lens Style Round
Luminous Intensity 60 mcd
Mount Surface Mount
Number of LEDs 1
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 120 °
Wavelength 570 nm
Width 3.5 mm
Win Source Part Number 1067043-KA-3528CGCKT
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA-3528CGCKT CAD Model

Description

The Kingbright Corporation KA-3528CGCKT is an LED used in various electronic devices.

  • Win Source Part Number: 1067043-KA-3528CGCKT
  • Packaging: cut tape
  • Color: green
  • Length: 2.8mm
  • Forward Voltage: 2.1V
  • Luminous Intensity: 60mcd
  • Forward Current: 20mA
  • Viewing Angle: 120°
  • Lens Color: clear
  • Height: 1.9mm
  • Number of Pins: 2
  • Wavelength: 570nm
  • Width: 3.5mm
  • Categories: Optics-LEDs-Light Pipes
  • Number of LEDs: 1
  • Lens Style: round
  • Alternative Parts: KA-3528CGCKTKA3528CGCKT
  • Supply and Demand Status: a shortage

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.3442
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.6358
Rohm Semiconductor
LED Uni-Color Yellow 2-Pin Chip 0402(1006Metric) T/R
Need more? Email Us
Rohm Semiconductor
LED, SMD, 1208, ORANGE; Luminous Intensity: 10mcd; Forward Current If Max: 20mA; Lens Shape: Rectangular; SVHC: No...
Need more? Email Us
Rohm Semiconductor
HIGH BRIGHTNESS CHIP LED WITH RE / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.2964
Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0755
Rohm Semiconductor
LED Single Uni-Color Yellow Green 572nm 20mA 2-Pin 1305 T/R
Lowest to $0.3442
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3038 $50.1270
405+ $0.2493 $100.9665
625+ $0.2415 $150.9375
860+ $0.2337 $200.9820
1,110+ $0.2259 $250.7490
1,485+ $0.2025 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,855 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess