EN
  • EN
  • DE

SML-522MY8WT86

Part No SML-522MY8WT86
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description LED GRN/YELLOW DIFFUSED 1315 SMD  /  Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Rohm Semiconductor
Series SML-52
Package Tape & Reel
Color Green, Yellow
Configuration Independent
Lens Color White
Lens Transparency Diffused
Millicandela Rating 40mcd Green, 63mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 1.30mm x 1.10mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.2V Yellow
Current - Test 20mA Green, 20mA Yellow
Mounting SMD (SMT)
Wavelength - Dominant 572nm Green, 590nm Yellow
Package / Case 0605 (1513 Metric)
Supplier Device Package 1315 (0605)
Dimension 1.50mm L x 1.30mm W
Height (Max) 0.70mm
Base Product Number SML-522
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 846-1110-1,846-1110-2,SML-522MY8WT86NS,846-1110-6,SML-522MY8WT86NQ,SML-522MY8WT86PS,SML-522MY8WT86NR,SML-522MY8WT86PQ,SML-522MY8WT86QR,SML-522MY8WT86PR,SML-522MY8WT86QS,SML-522MY8WT86QQ,SML522MY8WT86
Standard Package 4,000
Win Source Part Number 1094464-SML-522MY8WT86
Ultra Librarian 3D Model Ultra Librarian SML-522MY8WT86 CAD Model

Description

The Rohm Semiconductor 1094464-SML-522MY8WT86 is a green and yellow LED indication discrete product with a millicandela rating of 40mcd for green and 63mcd for yellow.

  • Millicandela Rating (Green): 40mcd
  • Millicandela Rating (Yellow): 63mcd
  • Voltage-Forward (Vf) (Typ): 2.2V (Green and Yellow)
  • Current Test: 20mA
  • Wavelength-Dominant (Green): 572nm
  • Wavelength-Dominant (Yellow): 590nm
  • Package: 0605 (1513 Metric)
  • Standard Package: 4,000
  • Lens Style: Rectangle with a Flat Top
  • Lens Size: 1.30mm x 1.10mm
  • REACH: Unaffected
  • MSL Level: 4 (72 hours)
  • ECCN: EAR99

You May Also Be Interested in

BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess