The KA2735SRSGC is a 7-Segment Display manufactured by Kingbright. This is a dual-color display (red and green) designed to show numerical digits. It is commonly utilized in various electronic applications for visual indication.
Applications:
- Digital Clocks
- Instrumentation Panels
- Industrial Control Displays
- Consumer Electronics
- Numeric Indicators
- Panel Meters
Features:
- Digit Height: 7.0mm (0.28 inch)
- Common Cathode
- Single Digit
- Surface Mount
- High Light Output
- Excellent Character Appearance
- IC Compatible
- RoHS Compliant
Benefits:
- Clear and easily readable display
- Low power consumption
- Long lifespan
- Easy integration into electronic circuits
- Reliable performance
Technical Specifications:
The KA2735SRSGC display has a digit height of 7.0mm (0.28 inch), designed for easy viewing. The typical forward voltage is 2V for the green segments and 1.85V for the red segments when the forward current is at 20mA. The luminous intensity is around 5.9 mcd for green and 2.1 mcd for red, at an If of 10mA. This display is designed to be easily integrated with ICs, and it is RoHS compliant, ensuring environmental friendliness.
This dual-color 7-segment display is an effective solution for visual numeric indication in a wide range of applications.