The L-7104SA/3ID is a red LED lamp manufactured by Kingbright Corporation. It's designed for use as an indicator light in various electronic devices and equipment, providing a clear and easily visible indication of status or activity.
Applications
- Indicator lights on electronic devices
- Panel indicators
- Status indicators
- Backlighting for displays
- Automotive lighting
Features
- High luminous intensity
- Red light emission
- T-1 3/4 (5mm) package
- Diffused lens
- Low power consumption
Benefits
- Clear and visible indication
- Long operating life
- Energy efficient
- Easy to integrate into circuits
- Cost-effective
Specifications
The L-7104SA/3ID typically has a forward voltage of around 2V and a forward current of 20mA. The luminous intensity is typically in the range of several millicandelas (mcd). The viewing angle is typically wide due to the diffused lens. Consult the Kingbright datasheet for detailed electrical characteristics, optical characteristics, and mechanical dimensions. Proper current limiting resistor is required to prevent damage to the LED. It is RoHS compliant.