EN
  • EN
  • DE

657819\KVR1333D3S8N9/2G-SP

Part No 657819\KVR1333D3S8N9/2G-SP
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM CL9 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948787-657819\KVR1333D3S8N9/2G-SP
Series *
Ultra Librarian 3D Model Ultra Librarian 657819\KVR1333D3S8N9/2G-SP CAD Model

Description

The Kingston KVR1333D3S8N9/2G-SP is a 2GB DDR3 1333MHz SODIMM memory module designed for laptops and other small form-factor computers. This module adheres to Kingston's ValueRAM series, providing a reliable and cost-effective memory upgrade solution. Its specifications indicate its compatibility and performance characteristics.

Applications

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • All-in-One Computers

Features

  • 2GB Capacity: Offers a sufficient amount of memory for running everyday applications and handling moderate multitasking.
  • DDR3 Technology: Provides faster data transfer rates and lower power consumption compared to DDR2 memory.
  • 1333MHz Speed: Operates at a frequency of 1333MHz, enabling quick data access and improved system responsiveness.
  • SODIMM Form Factor: Designed for use in laptops and other small form-factor devices.
  • CL9 Latency: Features a CAS latency of 9, which affects the speed at which the memory can respond to requests.

Benefits

  • Improved Laptop Performance: Enhances the overall speed and efficiency of laptop computers.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant slowdowns.
  • Cost-Effective Upgrade: Provides an affordable way to boost the performance of older laptops.
  • Reliable Operation: Ensures stable and consistent performance under various computing conditions.
  • Easy Installation: Can be easily installed in compatible laptops without requiring specialized knowledge.

Additional Details

This Kingston ValueRAM module is designed to meet JEDEC standards, ensuring compatibility and reliability. It operates at a voltage of 1.5V, common for DDR3 SODIMM modules. The 'SP' designation may indicate a specific distribution channel or regional market. The module is unbuffered and non-ECC, typical for consumer-grade laptop memory. It utilizes a 204-pin SODIMM connector. The operating temperature range is typically between 0°C and 85°C. The module is compatible with a wide range of laptop brands and models that support DDR3 SODIMM memory.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess