EN
  • EN
  • DE

TLP1241(C5)

Part No TLP1241(C5)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217999-TLP1241(C5)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP1241(C5) CAD Model

Description

The TLP1241(C5) is a Photocoupler manufactured by Toshiba Semiconductor and Storage, providing electrical isolation between input and output circuits. It comprises an infrared emitting diode (IRED) and a phototransistor output, enabling signal transfer while maintaining a high level of electrical insulation. The '(C5)' designation likely signifies a specific variation related to packaging, performance, or manufacturing process.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between control circuits and output devices.
  • Microcontroller Interfaces: Isolates microcontrollers from external devices, protecting them from voltage spikes.
  • Switching Power Supplies: Offers feedback isolation between the primary and secondary sides of the power supply.
  • Industrial Automation Equipment: Used in industrial control systems for signal isolation and noise reduction.
  • Measurement Equipment: Provides isolation in sensitive measurement instruments.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Compact Package: Designed for space-saving mounting on printed circuit boards.
  • Phototransistor Output: Offers a simple and reliable switching mechanism.
  • Low Input Current: Requires a small current to activate the LED.
  • High Collector-Emitter Voltage: Capable of handling high voltage levels on the output side.
  • '(C5)' Designation: Likely indicates a specific performance grade or feature; consult the datasheet.

Benefits

  • Enhanced Safety: Protects equipment and personnel from hazardous voltage levels.
  • Improved Reliability: Minimizes the risk of damage from voltage transients and noise.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Reduced Ground Loops: Prevents ground loops and their associated signal errors.
  • Increased Signal Integrity: Maintains signal integrity by isolating the input and output circuits.

Additional Details

The TLP1241(C5) typically offers an isolation voltage in the kilovolt range. The Current Transfer Ratio (CTR), the forward voltage of the LED, the collector-emitter saturation voltage of the phototransistor, and the switching speeds are critical parameters. The '(C5)' designation usually refers to a specific CTR grouping, a particular packaging configuration, or other manufacturing-related features; always consult the official datasheet for definitive information. Ensure you refer to the datasheet for accurate electrical characteristics, thermal performance, and application guidelines. The device complies with relevant industry safety standards, such as RoHS. Operating temperature ranges are typically from -55°C to +100°C.

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess