EN
  • EN
  • DE
  • IT

EMMC08G-V100

Part No EMMC08G-V100
Manufacturer Kingston
Catalog EMMC
Description 8GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956092-EMMC08G-V100
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC08G-V100 CAD Model

Description

The EMMC08G-V100 is an embedded MultiMediaCard (eMMC) device manufactured by Kingston. It provides 8GB of non-volatile flash memory for storage in a variety of applications. The eMMC interface allows for easy integration into embedded systems.

Applications

  • Mobile Phones: Functions as the primary storage for operating systems, applications, and user files.
  • Tablets: Provides storage for apps, documents, media, and the operating system.
  • Smart TVs: Used for storing the operating system, streaming apps, and downloaded content.
  • Set-Top Boxes: Stores firmware, application data, and user settings.
  • Automotive Infotainment Systems: Houses maps, multimedia files, and system software.

Features

  • 8GB Storage Capacity: Offers sufficient storage for most embedded applications.
  • eMMC Interface: Standard eMMC interface allows for easy integration.
  • NAND Flash Memory: Uses NAND flash for reliable data storage.
  • Managed NAND: Internal controller handles wear leveling, error correction, and other NAND management tasks.
  • High-Speed Data Transfer: Enables fast read and write speeds for optimal performance.

Benefits

  • Small Form Factor: Compact size allows for use in space-constrained devices.
  • Reliable Data Storage: NAND flash memory ensures data integrity and long-term reliability.
  • Improved Performance: Fast data transfer rates enhance system responsiveness.
  • Simplified Integration: eMMC interface simplifies design and development.
  • Lower Power Consumption: Designed for power efficiency in portable devices.

Additional Details

The EMMC08G-V100 supports standard eMMC features such as boot mode, sleep mode, and secure erase. Its operating temperature range typically falls between -25°C and 85°C. The product datasheet from Kingston provides detailed information about performance characteristics like read/write speeds and power consumption. The internal controller is responsible for advanced flash management functions, including wear leveling algorithms, bad block management, and error correction (ECC), to ensure optimal device lifespan and data integrity.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Samsung
16GB eMMC5.0
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND AT EM122 Grade2
Lowest to $488.7219
Epson Company
16GB eMMC
Need more? Email Us
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Samsung
8GB eMMC5.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess