EN
  • EN
  • DE

HX421C13SB/8

Part No HX421C13SB/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 HyperX Savage UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947051-HX421C13SB/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX421C13SB/8 CAD Model

Description

The Kingston HX421C13SB/8 is an 8GB DDR4-2133MHz CL13 SDRAM (Synchronous DRAM) memory module designed for desktop computers. It belongs to Kingston's HyperX Fury series, known for its performance and reliability. This module offers a straightforward upgrade path for systems needing increased memory capacity and speed.

Applications

  • Gaming PCs
  • Desktop computers
  • Workstations
  • Systems requiring higher memory bandwidth
  • General computing tasks

Features

  • 8GB Capacity: Provides ample memory for running demanding applications and multitasking.
  • DDR4-2133MHz: Operates at a frequency of 2133MHz, delivering fast data transfer rates.
  • CL13 Latency: CAS Latency of 13 ensures responsive performance.
  • 1.2V Voltage: Low voltage operation for reduced power consumption and heat generation.
  • Black Heat Spreader: Sleek black heat spreader for efficient heat dissipation and a modern aesthetic.
  • Plug and Play: Easy installation with automatic overclocking (where supported by the motherboard).

Benefits

  • Improved System Performance: Faster memory speeds enhance application loading times, multitasking capabilities, and overall system responsiveness.
  • Enhanced Gaming Experience: Provides smoother gameplay and higher frame rates in compatible games.
  • Increased Productivity: Enables faster processing of large files and complex tasks in productivity applications.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and cooler system temperatures.
  • Simple Installation: Plug and Play functionality simplifies the upgrade process.

Additional Details

The HX421C13SB/8 is a 288-pin unbuffered DIMM. It supports Intel XMP (Extreme Memory Profile), allowing for automatic overclocking to the specified speed when used with compatible motherboards. The heat spreader design helps maintain stable performance even under heavy loads by dissipating heat effectively. The memory module is non-ECC, suitable for consumer desktop and gaming applications. Its single-rank configuration contributes to broad compatibility with different motherboard models. The module's dimensions are standard for DDR4 DIMMs, ensuring easy installation in most desktop systems. The operating temperature range is typically between 0°C and 85°C. It offers a balance between performance, affordability, and ease of use for upgrading memory capacity and speed.

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess