EN
  • EN
  • DE

LM4880M/NOPB

Part No LM4880M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Dual 250 mW Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR .325W AB 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 325mW x 2 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number LM4880
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200067-LM4880M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4880M/NOPB CAD Model

Description

Product Overview: LM4880M/NOPB

The LM4880M/NOPB is an audio power amplifier designed by Texas Instruments, specifically engineered for high-quality sound reproduction with minimal power consumption. This compact, yet powerful device is ideal for portable electronic applications where space is at a premium and battery life is of utmost importance.

Key Features

  • Output Power: The LM4880M/NOPB is capable of delivering 250mW of continuous average power to an 8Ω load with 0.1% (THD+N) from a 5V power supply, making it suitable for a variety of audio applications.
  • Efficiency: Designed with power efficiency in mind, this amplifier extends the battery life of portable devices without sacrificing sound quality.
  • Boomer® Audio Power Amplifier Series: As part of the Boomer series, the LM4880M/NOPB is optimized for portable applications with features that include low voltage operation and shutdown mode.
  • Shutdown Mode: The device includes a shutdown mode feature that significantly reduces power consumption when not in use, which is essential for preserving battery life in portable applications.
  • Surface-Mount Package: The LM4880M/NOPB comes in an 8-pin SOIC surface-mount package, which is conducive to modern automated assembly processes.

Applications

  • Portable electronic devices such as MP3 players, mobile phones, and tablets
  • Personal computers and laptops
  • Portable speakers and docking stations
  • Battery-powered audio systems

Quality and Reliability

The LM4880M/NOPB is manufactured to meet Texas Instruments' high standards for quality and reliability. It is offered in a lead-free, RoHS-compliant package, ensuring it meets current environmental standards for electronic components. The "NOPB" designation indicates that the product is "No Lead (Pb)" and is part of TI's commitment to environmentally sustainable manufacturing processes.

Whether you are designing a high-end portable audio system or simply need reliable sound amplification in a compact form factor, the LM4880M/NOPB from Texas Instruments is an excellent choice that combines performance, efficiency, and space-saving design.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess