EN
  • EN
  • DE

HX426C16FB2K4/32

Part No HX426C16FB2K4/32
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 1Gx64x4 UDIMM HyperX FURY Kit (32GB 4x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946387-HX426C16FB2K4/32
Series *
Ultra Librarian 3D Model Ultra Librarian HX426C16FB2K4/32 CAD Model

Description

The Kingston HX426C16FB2K4/32 is a 32GB (4x8GB) kit of DDR4-2666 CL16 SDRAM (Synchronous DRAM) memory modules, based on a black PCB. Each module is constructed using 1G x 8-bit FBGA components. This memory kit is designed to operate at 2666MHz with a CAS latency of 16. It supports Intel XMP (Extreme Memory Profiles) version 2.0 for easy overclocking capabilities, making it well-suited for gaming and high-performance computing.

Applications:

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation
  • Video Editing
  • 3D Rendering

Features:

  • 32GB Kit (4 x 8GB Modules)
  • DDR4 Technology
  • 2666MHz Clock Speed
  • CL16 Latency (16-18-18)
  • XMP 2.0 Support
  • Black PCB
  • Unbuffered DIMM
  • 288-Pin DIMM

Benefits:

  • Enhanced Gaming Performance: Faster memory speeds improve frame rates and reduce stuttering in games.
  • Improved Multitasking: Larger memory capacity allows for smooth multitasking and running multiple applications simultaneously.
  • Faster Content Creation: Speeds up video editing, 3D rendering, and other memory-intensive tasks.
  • Easy Overclocking: XMP profiles enable simple and safe overclocking for increased performance.
  • Reliable Performance: High-quality components and rigorous testing ensure stable and reliable operation.

Additional Details:

This Kingston HyperX Fury kit provides a substantial memory upgrade, especially beneficial for demanding applications. The 2666MHz speed provides a noticeable improvement in data access speeds. The XMP 2.0 support allows even novice users to easily overclock their systems for enhanced performance. The four 8GB modules are designed for quad-channel operation, which maximizes memory bandwidth on compatible motherboards. The black PCB contributes to a clean aesthetic. The unbuffered DIMM design makes it compatible with a wide range of desktop motherboards. DDR4 technology allows for faster data transfer rates and lower power consumption. Kingston performs extensive testing to ensure compatibility and reliability.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess