EN
  • EN
  • DE

DS2153Q-A7+T&R

Part No DS2153Q-A7+T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 65mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS2153Q
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 993618-DS2153Q-A7+T&R
Ultra Librarian 3D Model Ultra Librarian DS2153Q-A7+T&R CAD Model

Description

Maxim Integrated DS2153Q-A7+T&R Product Overview

The DS2153Q-A7+T&R from Maxim Integrated is a state-of-the-art single-chip transceiver designed for high-performance T1/J1/E1 environments. This product is a part of Maxim's extensive line of telecommunications integrated circuits, known for their reliability and efficiency. The DS2153Q-A7+T&R is specifically tailored to meet the stringent requirements of communication infrastructure, providing a robust solution for network equipment, such as routers, switches, and base stations.

Key Features

  • High Integration: The DS2153Q-A7+T&R integrates line interface, framer, and LIU (Line Interface Unit) functions into a single chip, reducing the need for multiple components and simplifying design.
  • Flexible Operation: It supports T1, J1, and E1 modes, making it versatile for a variety of telecommunications applications and standards.
  • Crystal-less Jitter Attenuator: The built-in jitter attenuator eliminates the need for an external crystal, further reducing component count and design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2153Q-A7+T&R minimizes power usage, which is crucial for high-density and power-sensitive applications.
  • Robust Framing Options: It offers various framing options such as D4, ESF, and CRC-4 for T1/E1 configurations, providing flexibility and compatibility with existing network protocols.
  • Diagnostic Features: The chip includes built-in diagnostic capabilities, such as loopback and pattern generation/checking, facilitating easier maintenance and troubleshooting.

Packaging and Availability

The DS2153Q-A7+T&R is available in a surface-mount package, specifically in a Tape & Reel (T&R) format, which is ideal for automated manufacturing processes. Maxim Integrated's commitment to quality ensures that each chip meets the highest standards for performance and reliability.

Applications

With its comprehensive set of features, the DS2153Q-A7+T&R is well-suited for a wide range of telecommunications applications, including:

  • Network Routers and Switches
  • Wireless Base Stations
  • PBX Systems
  • Channel Banks
  • Test Equipment

Maxim Integrated's DS2153Q-A7+T&R transceiver is an excellent choice for designers looking to implement T1/J1/E1 interfaces with a high degree of integration and reliability, ensuring seamless communication in critical network infrastructure.

You May Also Be Interested in

Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess