EN
  • EN
  • DE

HX429C17FB2/8

Part No HX429C17FB2/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2933Y 1Gx64 UDIMM HyperX FURY (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946201-HX429C17FB2/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX429C17FB2/8 CAD Model

Description

The Kingston HX429C17FB2/8 is an 8GB DDR4-2933MHz CL17 SDRAM (Synchronous DRAM) memory module designed for desktop computers. As part of the HyperX Fury Black series, this module is engineered for high performance and reliability, making it a suitable upgrade for gaming, content creation, and other demanding applications.

Applications

  • Gaming PCs
  • High-performance desktop computers
  • Content creation workstations (video editing, graphic design)
  • Systems requiring high memory bandwidth
  • General-purpose computing with demanding applications

Features

  • 8GB Capacity: Provides sufficient memory for modern applications and multitasking.
  • DDR4-2933MHz: Operates at a frequency of 2933MHz, delivering fast data transfer rates.
  • CL17 Latency: CAS Latency of 17 ensures quick response times.
  • 1.2V Voltage: Operates at 1.2V, reducing power consumption and heat generation.
  • Black Heat Spreader: Stylish black heat spreader for efficient heat dissipation and a modern look.
  • Plug and Play: Easy installation with automatic overclocking capabilities (XMP).

Benefits

  • Improved System Performance: Enhances application loading times, multitasking capabilities, and overall system responsiveness.
  • Enhanced Gaming Experience: Provides smoother gameplay and higher frame rates in compatible games.
  • Increased Productivity: Enables faster processing of large files and complex tasks in productivity applications.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and cooler system temperatures.
  • Easy Installation: Plug and Play functionality simplifies the upgrade process.

Additional Details

The HX429C17FB2/8 is a 288-pin unbuffered DIMM. It supports Intel XMP (Extreme Memory Profile), enabling automatic overclocking to the specified speed when used with compatible motherboards. The black heat spreader effectively dissipates heat, ensuring stable performance under heavy loads. The memory is non-ECC (Error-Correcting Code), making it appropriate for consumer-grade desktops and gaming PCs. The operating temperature range is typically between 0°C and 85°C. Its standard height ensures compatibility with most CPU coolers. The module's design aims for a balance between speed, stability, and ease of use, providing a straightforward upgrade path for users seeking improved memory performance. The higher frequency allows for quicker data access, contributing to a more responsive and efficient computing experience.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess