EN
  • EN
  • DE

IKKP200C/64GB

Part No IKKP200C/64GB
Manufacturer Kingston
Catalog Memory Cards
Description 64GB USB 3.2 Gen 1 IronKey Keypad 200 Type-C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461523-IKKP200C/64GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 64 GB
Memory Type FLASH
Type USB 3.0
Speed - Read 280MB/s
Speed - Write 200MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 74.00mm L x 18.00mm W x 8.00mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200C/64GB CAD Model

Description

The IKKP200C/64GB by Kingston Retail embodies a confluence of security, capacity, and convenience in the world of USB flash drives. This 64GB IronKey Keypad 200 Type-C device offers a distinctive blend of features, including a keypad for PIN-based access and USB 3.2 Gen 1 capabilities for fast data transfers. Intended for users who do not compromise on security, it delivers comprehensive data protection through hardware-based encryption, safeguarded behind the PIN that the user sets. The inclusion of a Type-C connector makes it versatile for new-generation devices, ensuring it is future-proof. It's an ideal choice for users who require moderate storage space but place paramount importance on securing their data against unauthorized access, be it in a corporate or personal context. The drive's resilient design further ensures durability, making it a reliable companion for secure data mobility.

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS MLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 MLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS SLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 SLC
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 10MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Omron
MEM CARD FLASH CARD 128MB
Need more? Email Us
Omron
AI-C REPLACEMENT SD CARD NX7
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess