EN
  • EN
  • DE

KCP316SD8/8FR

Part No KCP316SD8/8FR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947503-KCP316SD8/8FR
Series *
Ultra Librarian 3D Model Ultra Librarian KCP316SD8/8FR CAD Model

Description

The Kingston KCP316SD8/8FR is an 8GB DDR3 1600MHz SO-DIMM memory module designed to enhance the performance of laptops and other small form factor computers. This module provides a significant memory upgrade, enabling smoother multitasking, faster application loading, and improved overall system responsiveness.

Applications

  • Laptop computers requiring DDR3 SO-DIMM memory.
  • Small form factor PCs.
  • All-in-one computers.
  • Notebook upgrades for improved system performance and multitasking.

Features

  • 8GB Capacity: Provides ample memory for demanding applications and multitasking.
  • DDR3 Technology: Delivers faster data transfer rates compared to DDR2 memory.
  • 1600MHz Clock Speed: Enables quick data access and improved system responsiveness.
  • SO-DIMM Form Factor: Designed for use in laptops and other small form factor devices.
  • 204-Pin Design: Standard SO-DIMM connector for broad compatibility.

Benefits

  • Improved Multitasking: Run multiple applications simultaneously without significant performance degradation.
  • Enhanced System Responsiveness: Faster application loading and smoother operation.
  • Increased Bandwidth: Facilitates quick data transfer for demanding applications like video editing and gaming.
  • Easy Installation: Simple and straightforward installation process in compatible devices.

Additional Details

This 8GB DDR3 SO-DIMM module operating at 1600MHz provides a substantial performance boost for compatible systems. It is a non-ECC, unbuffered module. The module’s SO-DIMM form factor ensures it fits seamlessly into laptops and other small form factor computers. Kingston is a reputable manufacturer of memory products, known for their quality and reliability. This module is designed to meet JEDEC standards, ensuring compatibility and stable performance. Upgrading to this module significantly improves overall system performance, particularly when running memory-intensive applications or working with large files. The increased memory capacity allows for more efficient multitasking and reduces the likelihood of system slowdowns. It's an ideal upgrade for users looking to enhance the performance of their laptops without replacing the entire system. The module is also backward compatible with systems that support lower DDR3 speeds, although it will operate at the slower speed in those cases. The FR designation might refer to a specific revision or packaging variant.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess