EN
  • EN
  • DE

KCP426NS6/4

Part No KCP426NS6/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946474-KCP426NS6/4
Series *
Ultra Librarian 3D Model Ultra Librarian KCP426NS6/4 CAD Model

Description

The Kingston KCP426NS6/4 is a 4GB DDR4 2666MHz Non-ECC Unbuffered SODIMM memory module. Designed for use in laptops and small form factor PCs, this memory module provides a significant performance boost for demanding applications and multitasking. It is built with high-quality components and rigorously tested to ensure reliability and compatibility.

Applications

  • Laptops
  • Small Form Factor PCs
  • Notebooks
  • Embedded Systems
  • Industrial PCs

Features

  • 4GB Capacity
  • DDR4 Technology
  • 2666MHz Speed
  • SODIMM Form Factor
  • Non-ECC
  • Unbuffered
  • 1.2V Low Voltage
  • JEDEC Standard

Benefits

  • Improved Performance: Experience faster boot times, smoother multitasking, and quicker application loading.
  • Enhanced Responsiveness: Benefit from reduced latency and increased system responsiveness, even when running multiple resource-intensive programs.
  • Increased Multitasking Capability: Run more applications simultaneously without performance degradation.
  • Power Efficiency: DDR4 technology consumes less power compared to older DDR3 memory, extending battery life in laptops.
  • Reliable Operation: Kingston memory is rigorously tested to ensure long-term stability and reliability.
  • Easy Installation: SODIMM modules are easy to install and upgrade.

Technical Specifications

The KCP426NS6/4 module features a 260-pin SODIMM design and operates at a voltage of 1.2V. It is Non-ECC and unbuffered. It complies with JEDEC standards ensuring compatibility with a wide range of systems. The module's timing specifications include a CAS latency (CL) of 19.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $202.3618 $202.3618
2+ $181.4286 $362.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess