EN
  • EN
  • DE

KVR13E9/2

Part No KVR13E9/2
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949130-KVR13E9/2
Series *
Ultra Librarian 3D Model Ultra Librarian KVR13E9/2 CAD Model

Description

The Kingston KVR13E9/2 is a 2GB DDR3 1333MHz ECC Unbuffered DIMM. This module is designed for workstations and servers that require error correction for data integrity. Operating at 1.5V, it conforms to industry standards ensuring compatibility with a variety of systems.

Applications:

  • Workstations: Enhances performance and data reliability in professional workstations.
  • Servers: Ideal for entry-level servers requiring error-correcting memory.
  • Data-Sensitive Applications: Suitable for applications where data integrity is critical, such as financial analysis and scientific computing.

Features:

  • 2GB Capacity: Provides a base level of memory for applications.
  • DDR3 1333MHz: Operates at 1333MHz for efficient data transfer.
  • ECC: Error Correcting Code detects and corrects single-bit errors, ensuring data integrity.
  • Unbuffered: Allows for faster data access, improving system responsiveness.
  • 1.5V Voltage: Standard voltage for DDR3, ensuring compatibility.
  • DIMM: Standard Dual Inline Memory Module form factor for desktops and servers.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy and reliability.
  • Improved System Stability: Reduces the risk of system crashes due to memory errors.
  • Increased Uptime: Minimizes downtime by correcting errors in real-time.
  • Compatibility: Designed to be compatible with a range of workstations and servers.

Additional Details:

This Kingston memory module is built with high-quality components and undergoes rigorous testing to ensure reliable performance. It is a 240-pin DIMM. It is RoHS compliant. The ECC functionality makes it particularly suitable for environments where data corruption is unacceptable.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess