EN
  • EN
  • DE

KVR24E17S8/8MA

Part No KVR24E17S8/8MA
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946720-KVR24E17S8/8MA
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24E17S8/8MA CAD Model

Description

The KVR24E17S8/8MA is an 8GB DDR4 2400MHz ECC Unbuffered DIMM memory module from Kingston. It is designed for use in workstations, servers, and other systems that require high reliability and data integrity. The ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system crashes.

Applications

  • Workstations
  • Servers
  • Embedded systems
  • Industrial PCs
  • Scientific computing
  • Data centers

Features

  • 8GB capacity
  • DDR4 technology
  • 2400MHz clock speed
  • ECC Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V voltage

Benefits

  • Improved system stability and reliability due to ECC functionality
  • Increased data integrity
  • Faster application loading and response times
  • Enhanced multitasking capabilities
  • Lower power consumption compared to older memory technologies
  • Increased system performance

Additional Details

The KVR24E17S8/8MA is a 288-pin Unbuffered DIMM (UDIMM) and operates at a voltage of 1.2V, which contributes to lower power consumption and reduced heat generation. The module complies with JEDEC standards. The ECC functionality significantly reduces the risk of data errors, making it suitable for critical applications where data accuracy is paramount. The 2400MHz clock speed ensures fast data transfer rates, improving overall system performance. This memory module is designed to be reliable and compatible with a wide range of systems that support DDR4 ECC UDIMM memory.

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess