EN
  • EN
  • DE

KVR24R17D8/16

Part No KVR24R17D8/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM CL17 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946909-KVR24R17D8/16
Series *
Ultra Librarian 3D Model Ultra Librarian KVR24R17D8/16 CAD Model

Description

The Kingston KVR24R17D8/16 is a 16GB DDR4 2400MHz ECC Registered DIMM memory module. This module is designed for servers and workstations that require high-performance, reliable memory with error correction capabilities. It operates at a standard voltage and provides a substantial memory upgrade for demanding applications.

Applications

  • Server Memory Upgrade
  • Workstation Memory Upgrade
  • High-Performance Computing
  • Virtualization Environments
  • Data Centers

Features

  • Capacity: 16GB
  • Memory Type: DDR4 ECC Registered DIMM
  • Speed: 2400MHz (PC4-19200)
  • CAS Latency: 17
  • Voltage: 1.2V
  • ECC: Registered
  • Pin Count: 288-Pin

Benefits

  • Enhanced System Stability: ECC (Error-Correcting Code) memory detects and corrects memory errors, preventing data corruption and ensuring system stability.
  • Improved Performance: Registered memory enhances signal integrity, enabling higher memory speeds and greater stability in server and workstation environments.
  • Increased Capacity: Provides a substantial increase in memory capacity, allowing for better performance when running memory-intensive applications and virtual machines.
  • Reliability: Kingston memory modules are built with high-quality components and undergo rigorous testing to ensure reliability and stability in demanding environments.
  • Optimized for Servers and Workstations: Specifically designed for use in servers and workstations that require ECC Registered memory.

Additional Details

The KVR24R17D8/16 is a dual-rank module featuring a 288-pin DIMM design. It adheres to the JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of servers and workstations that support DDR4 ECC Registered DIMM memory. Upgrading your system's memory with this module can significantly improve overall performance and reliability, making it an ideal solution for demanding computing environments. The ECC Registered feature is crucial for applications where data integrity is paramount. The 1.2V operating voltage helps to reduce power consumption and heat generation in data center environments.

You May Also Be Interested in

Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Phoenix Contact
MEMORY MODULE
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess