EN
  • EN
  • DE

PIC24FJ64GA004T-I/PT

Part No PIC24FJ64GA004T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / MCU 16-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 44-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Reel package
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792248-PIC24FJ64GA004T-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ64GA004
Introduction Date March 30, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA004T-I/PT CAD Model

Description

Product Overview: PIC24FJ64GA004T-I/PT

The PIC24FJ64GA004T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed for a wide range of applications, including industrial control systems, automotive electronics, and consumer devices. This microcontroller is part of the popular PIC24F family, known for its low power consumption, versatile peripherals, and robust design.

Key Features

  • Core: 16-bit PIC24F CPU
  • Speed: Up to 16 MIPS performance
  • Flash Memory: 64 KB of programmable flash memory
  • RAM: 8 KB of RAM for data storage
  • EEPROM: Emulated EEPROM functionality using flash memory
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: I²C, SPI, UART modules for serial communication
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels
  • Temperature Range: Extended industrial temperature range (-40°C to +85°C)
  • Package: 44-pin TQFP package
  • Supply Voltage: 2.0V to 3.6V operation

Advanced Peripherals and Integration

The PIC24FJ64GA004T-I/PT offers a range of integrated peripherals, making it ideal for complex tasks. It includes a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, a Real-Time Clock and Calendar (RTCC) for time-sensitive applications, and Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) for reliable operation.

Development Support

Microchip provides extensive support for development with the PIC24FJ64GA004T-I/PT. Developers can take advantage of the MPLAB® IDE and MPLAB® XC16 Compiler for streamlined development and debugging. Additionally, a variety of development boards and programmer/debugger tools like the MPLAB® ICD 4 and MPLAB® REAL ICE™ are available to accelerate the design process.

In summary, the PIC24FJ64GA004T-I/PT is a versatile and powerful microcontroller that offers a balance between performance and power efficiency, suitable for a multitude of embedded applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0152 $50.0760
13+ $8.2176 $106.8288
19+ $7.9608 $151.2552
26+ $7.7040 $200.3040
34+ $7.4472 $253.2048
45+ $6.6768 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,888 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess