EN
  • EN
  • DE

KVR800D2D4P6/4G

Part No KVR800D2D4P6/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 512Mx72 ECC Reg (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950478-KVR800D2D4P6/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR800D2D4P6/4G CAD Model

Description

The KVR800D2D4P6/4G is a 4GB DDR2 800MHz ECC Registered DIMM memory module from Kingston. This module is designed for servers and high-performance workstations that require high capacity and data integrity. The ECC (Error-Correcting Code) functionality corrects single-bit errors, improving reliability. Registered DIMMs include a register that buffers the address and control signals, reducing the load on the memory controller.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Scientific computing

Features

  • 4GB capacity
  • DDR2 technology
  • 800MHz clock speed
  • ECC Registered DIMM
  • 240-pin DIMM
  • 1.8V voltage

Benefits

  • Increased memory capacity for demanding applications
  • Improved system stability and data integrity with ECC
  • Reduced load on the memory controller with registered DIMM
  • Improved overall system performance

Additional Details

The KVR800D2D4P6/4G is a 240-pin Registered DIMM that operates at 1.8V. The 800MHz clock speed and DDR2 technology provide fast data transfer rates. The ECC functionality is crucial for server environments where data corruption can have significant consequences. The registered DIMM design ensures reliable operation even with a large number of memory modules installed. This memory module is designed to meet JEDEC standards and is compatible with servers and workstations that support DDR2 ECC Registered DIMM memory.

You May Also Be Interested in

Phoenix Contact
MEMORY MODULE
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess