EN
  • EN
  • DE

KX124-1051

Part No KX124-1051
Manufacturer Kionix Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±2g, 4g, 8g 800Hz 16-LGA (3x3)
Manufacturer Kionix Inc.
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFLGA
Case / Package 16-LGA (3x3)
Family Name KX124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8543.70.9960
Other Part Number 1191-1045-6, 1191-1045-1, 1191-1045-2, KX124-1051-FR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876494-KX124-1051
Ultra Librarian 3D Model Ultra Librarian KX124-1051 CAD Model

Description

The KX124-1051 is a high-performance, low-power tri-axis accelerometer manufactured by Kionix, Inc., a Bosch company. This accelerometer is designed for a wide range of applications, including motion sensing, gesture recognition, and inertial measurement. Its small size, low power consumption, and robust performance make it ideal for use in portable devices, wearables, and IoT applications.

Applications

  • Wearable devices: Used in fitness trackers, smartwatches, and activity monitors for motion tracking and activity recognition.
  • Mobile devices: Incorporated into smartphones and tablets for gesture recognition, screen orientation, and gaming.
  • IoT devices: Found in smart home devices, security systems, and environmental sensors for motion detection and vibration monitoring.
  • Industrial equipment: Used in machine health monitoring, vibration analysis, and predictive maintenance.
  • Robotics: Incorporated in robots and drones for navigation, stabilization, and collision avoidance.

Features

  • Tri-Axis Sensing: Measures acceleration in three orthogonal axes (X, Y, and Z).
  • Wide Acceleration Range: ±2g, ±4g, ±8g, ±16g selectable ranges.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Digital Interface: I2C and SPI interfaces for easy integration with microcontrollers.
  • Small Size: Compact footprint for space-constrained designs.
  • High Resolution: 16-bit data output for precise measurements.
  • Built-in Temperature Sensor: Provides temperature compensation for accurate performance.

Benefits

  • Accurate Motion Sensing: Provides precise and reliable acceleration data.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies design and development with standard digital interfaces.
  • Versatile Applications: Suitable for a wide range of motion-sensing applications.
  • Robust Performance: Provides reliable operation in harsh environments.

Additional Details

The KX124-1051 accelerometer incorporates advanced MEMS (Micro-Electro-Mechanical Systems) technology to achieve its high performance and low power consumption. The selectable acceleration ranges allow for optimized performance in various applications. The digital interface provides easy access to the acceleration data, and the built-in temperature sensor compensates for temperature variations, ensuring accurate measurements. The small size and low profile of the accelerometer make it ideal for use in space-constrained designs. Kionix accelerometers are known for their quality, reliability, and performance, making them a popular choice for a wide range of motion-sensing applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8919 $56.7570
65+ $1.5524 $100.9060
100+ $1.5039 $150.3900
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2613 $302.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess