EN
  • EN
  • DE
Part No 4132
Manufacturer Kitronik Ltd.
Catalog Battery Holders, Clips, Contacts
Description BATT SNAP 9V 1 CELL BARREL PLUG
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Kitronik Ltd.
Package Bag
Product Status Active
Battery Type, Function 9V, Snap Connector
Style Connector, Snap
Battery Cell Size 9V
Number of Cells 1
Mounting Type Free Hanging
Termination Style Barrel Plug, 2.1mm I.D. x 5.5mm O.D.
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 545945-4132
Ultra Librarian 3D Model Ultra Librarian 4132 CAD Model

Description

The 545945-4132 is a battery holder, clip, and contact connector designed for use with 9V batteries.

  • Termination Style: barrel plug
  • Barrel Plug Size: 2.1mm I.D. x 5.5mm O.D.
  • Connector Style: snap
  • Mounting: free-hanging
  • Manufacturer: Kitronik Ltd.
  • ECCN: compliant
  • Moisture Sensitivity Level: 1

You May Also Be Interested in

Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us
197
Keystone Electronics
BATT HOLDER C 6 CELL SOLDER LUG
Need more? Email Us
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 24.5MM SMD
Lowest to $2.6718
Keystone Electronics
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
Bulgin
BATT HOLDER AA 3 CELL SOLDER LUG
Need more? Email Us
Linx Technologies Inc.
BATT RETAINER COIN 20MM PC PIN
Lowest to $1.4756
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess