EN
  • EN
  • DE
Part No 8052
Manufacturer Knowles Johanson Manufacturing
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 0.8-10PF 250V TH / 0.8 ~ 10pF Trimmer Capacitor 250 V Top Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr Knowles Johanson Manufacturing
Series -
Package Bulk
Capacitance Range 0.8 ~ 10pF
Adjustment Type Top
Voltage - Rated 250 V
Dielectric Material Air
Q @ Freq 5000 @ 100MHz
Size / Dimension 0.295" Dia (7.49mm)
Height - Seated (Max) -
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Features General Purpose
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
California Prop 65 Warning Information
Standard Package 10 pcs
Win Source Part Number 1380411-8052
Ultra Librarian 3D Model Ultra Librarian 8052 CAD Model

Description

The 1380411-8052 is a general-purpose variable capacitor designed for use in electronic circuits.

  • Category: Trimmers, Variable Capacitors
  • Diameter: 0.295 inches (7.49mm)
  • Mounting: Through-hole
  • Rated Voltage: 250V
  • Q Value: 5000 @ 100MHz
  • Dielectric Material: Air
  • Adjustment Type: Top
  • Capacitance Range: 0.8pF to 10pF
  • Operating Temperature Range: -65°C to 125°C
  • Manufacturer: Knowles Johanson Manufacturing
  • Compliance: California Prop 65 regulations
  • Package: Bulk package of 10 pieces

You May Also Be Interested in

Vishay
CAP TRIMMER 7-100PF 200V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-12PF 2000V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-16PF 1000V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-23PF 125V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 3-40PF 100V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 10-50PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess