EN
  • EN
  • DE

0805B224K500NT

Part No 0805B224K500NT
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Description MLC, 0805, X7R, 220 nF+/- 10%, 50, 100% Sn
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1127652-0805B224K500NT
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805B224K500NT CAD Model

Description

The Knowles Novacap 0805B224K500NT is a surface-mount multilayer ceramic capacitor (MLCC) designed for a wide range of electronic applications. This capacitor is known for its high capacitance value in a compact size, stable performance, and reliable operation.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits and oscillators
  • Energy storage in portable devices
  • Use in high-frequency circuits due to low ESR and ESL

Features

  • Surface mount 0805 package
  • Capacitance of 0.22uF
  • Voltage rating of 50V
  • X7R dielectric material
  • Operating temperature range of -55°C to +125°C
  • High insulation resistance

Benefits

  • Effective noise reduction and signal filtering
  • Stable performance over a wide temperature range
  • Space-saving design for compact electronic devices
  • Reliable operation in demanding environments
  • Compliance with industry standards

Additional Details

The 0805B224K500NT capacitor is manufactured using high-quality ceramic materials, ensuring stable performance and long-term reliability. Its X7R dielectric provides predictable capacitance changes over temperature, making it suitable for critical applications. The component's small size and surface-mount design facilitate easy integration into modern electronic assemblies. The capacitor's low ESR and ESL characteristics enable efficient high-frequency performance.

You May Also Be Interested in

Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to €11.9075
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Panjit
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079

Pricing & Ordering

Quantity Unit Price Ext. Price
4,275+ €0.0106 €45.3459
10,420+ €0.0087 €90.6890
16,130+ €0.0084 €135.9982
22,225+ €0.0082 €181.3427
28,740+ €0.0079 €226.6845
38,465+ €0.0071 €272.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322,050 pieces
MOQ: 4275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention