EN
  • EN
  • DE

1812B104K201NXTM

Part No 1812B104K201NXTM
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Description MLC, 1812, X7R, 100 nF+/- 10%200V, 200V, 100% Sn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160892-1812B104K201NXTM
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812B104K201NXTM CAD Model

Description

The Knowles Novacap 1812B104K201NXTM is a multilayer ceramic capacitor (MLCC) designed for high-frequency applications. Its 1812 case size, combined with excellent electrical characteristics, makes it suitable for use in demanding RF and microwave circuits.

Applications

  • RF Amplifiers: Used for bypassing and decoupling in RF amplifier circuits.
  • Wireless Communication Systems: Employed in transceivers, filters, and matching networks.
  • Microwave Circuits: Utilized in high-frequency circuits for impedance matching and tuning.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers.
  • Medical Electronics: Found in RF-based medical devices.

Features

  • High Q Factor: Provides low losses in high-frequency circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies without performance degradation.
  • Stable Capacitance over Temperature: Ensures consistent performance across a wide temperature range.
  • 1812 Case Size: Standard surface-mount package for easy integration into automated assembly processes.

Benefits

  • Improved Circuit Performance: High Q factor and low ESR minimize losses and enhance signal integrity.
  • Extended Frequency Range: High SRF allows for operation at higher frequencies, expanding application possibilities.
  • Reliable Operation: Stable capacitance over temperature ensures consistent performance under varying conditions.
  • Easy Assembly: Standard surface-mount package simplifies manufacturing processes.
  • Reduced Noise: Effective decoupling capabilities minimize noise and improve signal clarity.

Additional Details

The 1812B104K201NXTM has a capacitance value of 100nF (104) with a tolerance of ±10% (K). The voltage rating is 200V (201). The 'B' in the part number designates the dielectric material, which is typically a low-loss ceramic formulation optimized for high-frequency performance. The operating temperature range typically spans from -55°C to +125°C. The termination material is typically a solderable metal, such as nickel barrier with tin plating. The 1812 case size measures 0.18 inches in length and 0.12 inches in width. The NXTM suffix likely indicates a specific packaging or termination finish.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Microchip Technology
Lowest to $134.3284
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess