EN
  • EN
  • DE

EK-28522-C25

Part No EK-28522-C25
Manufacturer Knowles
Catalog Microphones
Description MICROPHONE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series EK
Packaging Bulk
Part Status Obsolete(EOL)
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz ~ 5.5kHz
Sensitivity -54dB ±2dB @ 74dB SPL
Impedance 4.4 kOhm
Voltage Rating DC 1.3V
Voltage Range 0.9 ~ 10V
Operating Supply Current 50μA
Port Location Side
Termination Solder Pads
Dimension 0.219" L x 0.157" W (5.56mm x 3.99mm)
Height (Maximum) 0.089" (2.26mm)
Shape Rectangular
Win Source Part Number 762063-EK-28522-C25
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EK-28522-C25 CAD Model

Description

The Knowles EK electret condenser microphone is a high-quality audio product manufactured by Knowles.

  • Frequency Range: 100Hz ~ 5.5kHz
  • Output Type: Analog
  • Shape: Rectangular
  • Size: 0.219" L x 0.157" W (5.56mm x 3.99mm)
  • Polar Pattern: Omnidirectional
  • Sensitivity: -54dB ±2dB @ 74dB SPL
  • Voltage Range: 0.9 ~ 10V
  • Operating Supply Current: 50μA
  • Obsolete: Yes

You May Also Be Interested in

Knowles
Lowest to $0.3130
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Lowest to $3.2617
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess