EN
  • EN
  • DE

SP0404LE5H-PB

Part No SP0404LE5H-PB
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS ANALOG OMNI -42DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 8kHz
Sensitivity -42dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 300 Ohm
Voltage Range 1.5 to 3.6V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.049" (1.25mm)
Shape Rectangular
Win Source Part Number 117295-SP0404LE5H-PB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SP0404LE5H-PB CAD Model

Description

The 117295-SP0404LE5H-PB is a MEMS (Silicon) type microphone manufactured by Knowles.

  • Type: MEMS (Silicon)
  • Direction: omnidirectional
  • Output Type: analog
  • Frequency Range: 100Hz to 8kHz
  • Impedance: 300 Ohm
  • Sensitivity: -42dB ±4dB @ 94dB SPL
  • S/N Ratio: 59dB
  • Voltage Range: 1.5 to 3.6V
  • Supply Current: 250μA
  • Shape: rectangular-shaped
  • Height: 0.049" (1.25mm)
  • Port Location: at the top
  • Application: consumer electronics, computers and computer peripherals. in the open market
  • Supply and demand status: balanced

You May Also Be Interested in

Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884
Knowles
Lowest to $6.2913
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
Need more? Email Us
Knowles
Lowest to $43.4788
Knowles
Lowest to $6.5154
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.9390
Knowles
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess