EN
  • EN
  • DE

MC908GZ60CFUE

Part No MC908GZ60CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Standard features, Features of the CPU08 | IC MCU 8BIT 60KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC908GZ60
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220367-MC908GZ60CFUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908GZ60CFUE CAD Model

Description

Product Overview: NXP MC908GZ60CFUE Microcontroller

The NXP MC908GZ60CFUE is a high-performance microcontroller that is a part of the MC9S08 family, known for its versatility and efficiency in managing a wide range of embedded applications. This 8-bit microcontroller integrates a wealth of features that make it a suitable choice for automotive, industrial, and consumer markets where reliable and robust performance is essential.

At the heart of the MC908GZ60CFUE is a HCS08 core that operates at a maximum frequency of 40 MHz, providing a perfect balance between speed and power consumption. The device comes with 60KB of flash memory, which is ample space for complex program code, and 2KB of RAM for temporary data storage. The flash memory is highly reliable, with the capability for up to 100,000 write/erase cycles, ensuring long-term stability of applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) which allows the microcontroller to interface with analog sensors and transducers, converting their outputs into digital values for processing. Additionally, it offers two Serial Communications Interfaces (SCI), which enable easy serial communication with other devices in a system, and a Serial Peripheral Interface (SPI) for high-speed synchronous data transfer.

For enhanced user interaction, the MC908GZ60CFUE provides an 8-channel Timer/Pulse Width Modulator (TPM) module, which is excellent for precise timing operations, motor control, and PWM applications. The microcontroller also features an I2C bus interface for multi-master communication, which is essential for connecting to other ICs and sensors in a complex embedded system.

The device operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supply conditions, and is available in a robust 64-QFP (Quad Flat Package) form factor. The MC908GZ60CFUE also boasts a comprehensive set of power-saving modes, which are crucial for battery-operated devices where energy efficiency is paramount.

In summary, the NXP MC908GZ60CFUE microcontroller is a powerful and feature-rich component that offers designers a flexible and cost-effective solution for a multitude of embedded applications. Its combination of processing power, memory capacity, and extensive peripheral set makes it a top choice for those seeking to develop sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8103 $68.4309
7+ $18.7162 $131.0134
10+ $18.1313 $181.3130
14+ $17.5465 $245.6510
18+ $16.9616 $305.3088
23+ $15.2070 $349.7610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess